L-com, Inc. 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna 12in Lead RP-SMA Plug HG2403UR-BAN12RSP

Description
The HG2403UR-BAN12RSP from L-com is a very compact 2.4GHz Omni WiFi antenna providing broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7” long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the L-com HG2403UR-BAN12RSP features a 12 inch 195-series low loss pigtail terminated with a reverse polarity SMA (RP-SMA) plug connector. Custom connectors are also available as well as custom cable types and lengths. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Bulkhead mount Radome Enclosed Omni Ideal for Outdoor Use 12" 195-series low loss antenna lead Compact size Application Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi and Bluetooth® applications Wireless Video Systems
Datasheet
Description
The HG2403UR-BAN12RSP from L-com is a very compact 2.4GHz Omni WiFi antenna providing broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7” long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the L-com HG2403UR-BAN12RSP features a 12 inch 195-series low loss pigtail terminated with a reverse polarity SMA (RP-SMA) plug connector. Custom connectors are also available as well as custom cable types and lengths. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Bulkhead mount Radome Enclosed Omni Ideal for Outdoor Use 12" 195-series low loss antenna lead Compact size Application Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi and Bluetooth® applications Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna 12in Lead RP-SMA Plug - HG2403UR-BAN12RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna 12in Lead RP-SMA Plug
HG2403UR-BAN12RSP
2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna 12in Lead RP-SMA Plug HG2403UR-BAN12RSP
The HG2403UR-BAN12RSP from L-com is a very compact 2.4GHz Omni WiFi antenna providing broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7” long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the L-com HG2403UR-BAN12RSP features a 12 inch 195-series low loss pigtail terminated with a reverse polarity SMA (RP-SMA) plug connector. Custom connectors are also available as well as custom cable types and lengths. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Bulkhead mount Radome Enclosed Omni Ideal for Outdoor Use 12" 195-series low loss antenna lead Compact size Application Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi and Bluetooth® applications Wireless Video Systems

The HG2403UR-BAN12RSP from L-com is a very compact 2.4GHz Omni WiFi antenna providing broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7” long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the L-com HG2403UR-BAN12RSP features a 12 inch 195-series low loss pigtail terminated with a reverse polarity SMA (RP-SMA) plug connector. Custom connectors are also available as well as custom cable types and lengths. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Bulkhead mount
  • Radome Enclosed Omni
  • Ideal for Outdoor Use
  • 12" 195-series low loss antenna lead
  • Compact size

Application

  • Multipoint and Mobile Applications
  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • WiFi and Bluetooth® applications
  • Wireless Video Systems
Supplier's Site Datasheet
Antomni 2.4Ghz 3Dbi Blk L-Com - 23AK3329 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4Ghz 3Dbi Blk L-Com
23AK3329
Antomni 2.4Ghz 3Dbi Blk L-Com 23AK3329
ANTOMNI 2.4GHZ 3DBI BLK

ANTOMNI 2.4GHZ 3DBI BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2403UR-BAN12RSP 23AK3329
Product Name 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna 12in Lead RP-SMA Plug Antomni 2.4Ghz 3Dbi Blk L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details