L-com, Inc. 2.4 GHz/900 MHz 3 dBi Omni Antenna - NMO Connector HG2403U-NMO

Description
This very compact mobile-mount dual band omni antenna is designed to operate in 2.4 GHz or 900 MHz bands and provides broad coverage and 3 dBi gain. The Dual-Band design of this antenna eliminates the need to purchase different antennas for each frequency. In the 2.4 GHz ISM band, it is ideally suited for ISM, IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications where omni-directional coverage and low visibility are desired. In the 900 MHz band, this antenna is ideally suited for ISM, GSM and RFID applications as well as 900MHz wireless LAN and Cellular systems. This RF antenna is only 2.7" long and features an aesthetic black finish. It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Can be used with 2.4 GHz and 900 MHz systems Weather-Proof TAD/NMO Mounting System Application 2.4 GHz and 900 MHz Wireless Video Systems Multipoint and Mobile Applications 802.11b, 802.11g, 802.11n and Bluetooth® compatible (2.4 GHz Band) ISM, GSM, RFID, 900 MHz Cellular compatible (900 MHz Band)
Datasheet
Description
This very compact mobile-mount dual band omni antenna is designed to operate in 2.4 GHz or 900 MHz bands and provides broad coverage and 3 dBi gain. The Dual-Band design of this antenna eliminates the need to purchase different antennas for each frequency. In the 2.4 GHz ISM band, it is ideally suited for ISM, IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications where omni-directional coverage and low visibility are desired. In the 900 MHz band, this antenna is ideally suited for ISM, GSM and RFID applications as well as 900MHz wireless LAN and Cellular systems. This RF antenna is only 2.7" long and features an aesthetic black finish. It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Can be used with 2.4 GHz and 900 MHz systems Weather-Proof TAD/NMO Mounting System Application 2.4 GHz and 900 MHz Wireless Video Systems Multipoint and Mobile Applications 802.11b, 802.11g, 802.11n and Bluetooth® compatible (2.4 GHz Band) ISM, GSM, RFID, 900 MHz Cellular compatible (900 MHz Band)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz/900 MHz 3 dBi Omni Antenna - NMO Connector - HG2403U-NMO - L-com, Inc.
North Andover, MA, United States
2.4 GHz/900 MHz 3 dBi Omni Antenna - NMO Connector
HG2403U-NMO
2.4 GHz/900 MHz 3 dBi Omni Antenna - NMO Connector HG2403U-NMO
This very compact mobile-mount dual band omni antenna is designed to operate in 2.4 GHz or 900 MHz bands and provides broad coverage and 3 dBi gain. The Dual-Band design of this antenna eliminates the need to purchase different antennas for each frequency. In the 2.4 GHz ISM band, it is ideally suited for ISM, IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications where omni-directional coverage and low visibility are desired. In the 900 MHz band, this antenna is ideally suited for ISM, GSM and RFID applications as well as 900MHz wireless LAN and Cellular systems. This RF antenna is only 2.7" long and features an aesthetic black finish. It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Can be used with 2.4 GHz and 900 MHz systems Weather-Proof TAD/NMO Mounting System Application 2.4 GHz and 900 MHz Wireless Video Systems Multipoint and Mobile Applications 802.11b, 802.11g, 802.11n and Bluetooth® compatible (2.4 GHz Band) ISM, GSM, RFID, 900 MHz Cellular compatible (900 MHz Band)

This very compact mobile-mount dual band omni antenna is designed to operate in 2.4 GHz or 900 MHz bands and provides broad coverage and 3 dBi gain. The Dual-Band design of this antenna eliminates the need to purchase different antennas for each frequency. In the 2.4 GHz ISM band, it is ideally suited for ISM, IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications where omni-directional coverage and low visibility are desired. In the 900 MHz band, this antenna is ideally suited for ISM, GSM and RFID applications as well as 900MHz wireless LAN and Cellular systems.
This RF antenna is only 2.7" long and features an aesthetic black finish. It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Can be used with 2.4 GHz and 900 MHz systems
  • Weather-Proof
  • TAD/NMO Mounting System

Application

  • 2.4 GHz and 900 MHz Wireless Video Systems
  • Multipoint and Mobile Applications
  • 802.11b, 802.11g, 802.11n and Bluetooth® compatible (2.4 GHz Band)
  • ISM, GSM, RFID, 900 MHz Cellular compatible (900 MHz Band)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403U-NMO
Product Name 2.4 GHz/900 MHz 3 dBi Omni Antenna - NMO Connector
Applications Basestation; Modem or Wireless Network; RFID
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers