L-com, Inc. 2.4 GHz 3 dBi Rubber Duck Antenna N-Male Connector HG2403RD-1-NM

Description
The HG2403RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2403RD-1-NM is a flexible antenna providing broad coverage and 3 dBi gain. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 3 dBi N male Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems
Datasheet
Description
The HG2403RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2403RD-1-NM is a flexible antenna providing broad coverage and 3 dBi gain. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 3 dBi N male Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Rubber Duck Antenna N-Male Connector - HG2403RD-1-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Rubber Duck Antenna N-Male Connector
HG2403RD-1-NM
2.4 GHz 3 dBi Rubber Duck Antenna N-Male Connector HG2403RD-1-NM
The HG2403RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2403RD-1-NM is a flexible antenna providing broad coverage and 3 dBi gain. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 3 dBi N male Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems

The HG2403RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2403RD-1-NM is a flexible antenna providing broad coverage and 3 dBi gain. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Flexible "Rubber Duck" antenna
  • Optional Magnetic Mount Available
  • High Performance - 3 dBi
  • N male Connector
  • Tilt and swivel design

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless
  • LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
  • IoT Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403RD-1-NM
Product Name 2.4 GHz 3 dBi Rubber Duck Antenna N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details