L-com, Inc. 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Female Connectors HG2403-SDC-3NF

Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design MIMO - Multiple-Input and Multiple-Output Three (3) Integrated Spatial Diversity Antennas, single package 18in cable length with multiple connector options Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Application 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Indoor Wireless Hotspot 2.4 GHz Wireless LAN and WiFi Systems Supports IEEE 802.11b/g/n
Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design MIMO - Multiple-Input and Multiple-Output Three (3) Integrated Spatial Diversity Antennas, single package 18in cable length with multiple connector options Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Application 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Indoor Wireless Hotspot 2.4 GHz Wireless LAN and WiFi Systems Supports IEEE 802.11b/g/n

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Female Connectors - HG2403-SDC-3NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Female Connectors
HG2403-SDC-3NF
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Female Connectors HG2403-SDC-3NF
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design MIMO - Multiple-Input and Multiple-Output Three (3) Integrated Spatial Diversity Antennas, single package 18in cable length with multiple connector options Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Application 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Indoor Wireless Hotspot 2.4 GHz Wireless LAN and WiFi Systems Supports IEEE 802.11b/g/n

The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports.

Features

  • Compact/Aesthetic ceiling mount design
  • MIMO - Multiple-Input and Multiple-Output
  • Three (3) Integrated Spatial Diversity Antennas, single package
  • 18in cable length with multiple connector options
  • Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router

Application

  • 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
  • Indoor Wireless Hotspot
  • 2.4 GHz Wireless LAN and WiFi Systems
  • Supports IEEE 802.11b/g/n
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403-SDC-3NF
Product Name 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in N-Female Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-3 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details