L-com, Inc. 2.4 GHz 2 dBi Embedded Omni PCB Antenna - U.FL Connector HG2402PU-UFL

Description
The HyperLink HG2402PU-UFL is a 2.4 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2402PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications Highly efficient printed circuit board (PCB) design Low profile, compact size U.FL/IPX connector (custom connector options and cable lengths available) 2.4 GHz operation Application 2.4 GHz band applications Bluetooth devices Integrate into self contained wireless equipment Embedded applications requiring integration flexibility IEEE 802.11b/g/n WiFi systems
Datasheet
Description
The HyperLink HG2402PU-UFL is a 2.4 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2402PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications Highly efficient printed circuit board (PCB) design Low profile, compact size U.FL/IPX connector (custom connector options and cable lengths available) 2.4 GHz operation Application 2.4 GHz band applications Bluetooth devices Integrate into self contained wireless equipment Embedded applications requiring integration flexibility IEEE 802.11b/g/n WiFi systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 2 dBi Embedded Omni PCB Antenna - U.FL Connector - HG2402PU-UFL - L-com, Inc.
North Andover, MA, United States
2.4 GHz 2 dBi Embedded Omni PCB Antenna - U.FL Connector
HG2402PU-UFL
2.4 GHz 2 dBi Embedded Omni PCB Antenna - U.FL Connector HG2402PU-UFL
The HyperLink HG2402PU-UFL is a 2.4 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2402PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications Highly efficient printed circuit board (PCB) design Low profile, compact size U.FL/IPX connector (custom connector options and cable lengths available) 2.4 GHz operation Application 2.4 GHz band applications Bluetooth devices Integrate into self contained wireless equipment Embedded applications requiring integration flexibility IEEE 802.11b/g/n WiFi systems

The HyperLink HG2402PU-UFL is a 2.4 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2402PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage.
This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information.
In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Designed for omni-directional applications
  • Highly efficient printed circuit board (PCB) design
  • Low profile, compact size
  • U.FL/IPX connector (custom connector options and cable lengths available)
  • 2.4 GHz operation

Application

  • 2.4 GHz band applications
  • Bluetooth devices
  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • IEEE 802.11b/g/n WiFi systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2402PU-UFL
Product Name 2.4 GHz 2 dBi Embedded Omni PCB Antenna - U.FL Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408038 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 800.0 to ? MHz
Form Factor / Mounting External
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details