L-com, Inc. Embedded 2.4 GHz PCB Antenna, 1 dBi gain, IPEX Connector HG2401PUE-100IPEX

Description
The HG2401PUE-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet
Description
The HG2401PUE-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 2.4 GHz PCB Antenna, 1 dBi gain, IPEX Connector - HG2401PUE-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 2.4 GHz PCB Antenna, 1 dBi gain, IPEX Connector
HG2401PUE-100IPEX
Embedded 2.4 GHz PCB Antenna, 1 dBi gain, IPEX Connector HG2401PUE-100IPEX
The HG2401PUE-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth

The HG2401PUE-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • 2.4 GHz WLAN and Bluetooth
Supplier's Site Datasheet
Ant Pcb 2400 Mhz 2Dbi Ipex Con 35X8Mm L-Com - 23AK3316 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 2400 Mhz 2Dbi Ipex Con 35X8Mm L-Com
23AK3316
Ant Pcb 2400 Mhz 2Dbi Ipex Con 35X8Mm L-Com 23AK3316
ANT PCB 2400 MHZ 2DBI IPEX CON 35X8MM

ANT PCB 2400 MHZ 2DBI IPEX CON 35X8MM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2401PUE-100IPEX 23AK3316
Product Name Embedded 2.4 GHz PCB Antenna, 1 dBi gain, IPEX Connector Ant Pcb 2400 Mhz 2Dbi Ipex Con 35X8Mm L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-8682.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers