L-com, Inc. 1.8 GHz / 1.9 GHz 12 dBi Stainless Steel Wireless Yagi Antenna HG1912SY-NF

Description
Superior Performance The HyperGain HG1912SY Yagi antenna features high gain and a 38° beam-width. It is ideally suited for directional and multipoint 1.9 MHz band applications such as Personal Communication Services (PCS) and 1.9GHz cellular band applications. Stainless Steel Construction This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensure superior durability and long performance life in all weather conditions. The HG1912SY antenna is supplied with a tilt and swivel mast mount kit. This mount provides 0-20 degree up or down tilt in 10 degree increments. Features 38° beam-width DC Short lightning protection Light weight, all weather operation Stainless steel construction Application 1.9 GHz band applications Cellular, LTE Personal Communication Service (PCS) 1.8 GHz band applications Directional and multipoint applications
Datasheet
Description
Superior Performance The HyperGain HG1912SY Yagi antenna features high gain and a 38° beam-width. It is ideally suited for directional and multipoint 1.9 MHz band applications such as Personal Communication Services (PCS) and 1.9GHz cellular band applications. Stainless Steel Construction This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensure superior durability and long performance life in all weather conditions. The HG1912SY antenna is supplied with a tilt and swivel mast mount kit. This mount provides 0-20 degree up or down tilt in 10 degree increments. Features 38° beam-width DC Short lightning protection Light weight, all weather operation Stainless steel construction Application 1.9 GHz band applications Cellular, LTE Personal Communication Service (PCS) 1.8 GHz band applications Directional and multipoint applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 GHz / 1.9 GHz 12 dBi Stainless Steel Wireless Yagi Antenna - HG1912SY-NF - L-com, Inc.
North Andover, MA, United States
1.8 GHz / 1.9 GHz 12 dBi Stainless Steel Wireless Yagi Antenna
HG1912SY-NF
1.8 GHz / 1.9 GHz 12 dBi Stainless Steel Wireless Yagi Antenna HG1912SY-NF
Superior Performance The HyperGain HG1912SY Yagi antenna features high gain and a 38° beam-width. It is ideally suited for directional and multipoint 1.9 MHz band applications such as Personal Communication Services (PCS) and 1.9GHz cellular band applications. Stainless Steel Construction This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensure superior durability and long performance life in all weather conditions. The HG1912SY antenna is supplied with a tilt and swivel mast mount kit. This mount provides 0-20 degree up or down tilt in 10 degree increments. Features 38° beam-width DC Short lightning protection Light weight, all weather operation Stainless steel construction Application 1.9 GHz band applications Cellular, LTE Personal Communication Service (PCS) 1.8 GHz band applications Directional and multipoint applications

Superior Performance
The HyperGain HG1912SY Yagi antenna features high gain and a 38° beam-width. It is ideally suited for directional and multipoint 1.9 MHz band applications such as Personal Communication Services (PCS) and 1.9GHz cellular band applications.
Stainless Steel Construction
This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensure superior durability and long performance life in all weather conditions. The HG1912SY antenna is supplied with a tilt and swivel mast mount kit. This mount provides 0-20 degree up or down tilt in 10 degree increments.

Features

  • 38° beam-width
  • DC Short lightning protection
  • Light weight, all weather operation
  • Stainless steel construction

Application

  • 1.9 GHz band applications
  • Cellular, LTE
  • Personal Communication Service (PCS)
  • 1.8 GHz band applications
  • Directional and multipoint applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG1912SY-NF
Product Name 1.8 GHz / 1.9 GHz 12 dBi Stainless Steel Wireless Yagi Antenna
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details