L-com, Inc. 2300-2700 MHz 22 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector HG-2327DP-22EG-NF

Description
The L-com HG-2327DP-22EG-NF is a high performance WiFi Mesh Parabolic Dish antenna specifically designed for point to point communication. L-com's HG-2327DP-22EG-NF has 20 to 21 dBi gain and can be used to broadcast 2.4 GHz WiFi or unlicensed signals. The HG-2327DP-22EG-NF operates from 2300 to 2700 MHz which is ideal for Industrial, Medical, Science or other unlicensed applications including IEEE 802.11b/g/n Wireless LAN, Wireless Bridge and Backhaul. The Multiport design of the L-com HG-2327DP-22EG-NF antenna enables 2x2 MIMO applications. The HG-2327DP-22EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-2327DP-22EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This WiFi Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Windload Mesh Design +/-45 Slant Polarization 22 dBi Gain 2x2 MIMO Type N Female Connector Application IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications 2.4 GHz ISM band Point to point and point to multi-point applications Wireless bridges and backhaul applications
Datasheet
Description
The L-com HG-2327DP-22EG-NF is a high performance WiFi Mesh Parabolic Dish antenna specifically designed for point to point communication. L-com's HG-2327DP-22EG-NF has 20 to 21 dBi gain and can be used to broadcast 2.4 GHz WiFi or unlicensed signals. The HG-2327DP-22EG-NF operates from 2300 to 2700 MHz which is ideal for Industrial, Medical, Science or other unlicensed applications including IEEE 802.11b/g/n Wireless LAN, Wireless Bridge and Backhaul. The Multiport design of the L-com HG-2327DP-22EG-NF antenna enables 2x2 MIMO applications. The HG-2327DP-22EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-2327DP-22EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This WiFi Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Windload Mesh Design +/-45 Slant Polarization 22 dBi Gain 2x2 MIMO Type N Female Connector Application IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications 2.4 GHz ISM band Point to point and point to multi-point applications Wireless bridges and backhaul applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300-2700 MHz 22 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector - HG-2327DP-22EG-NF - L-com, Inc.
North Andover, MA, United States
2300-2700 MHz 22 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector
HG-2327DP-22EG-NF
2300-2700 MHz 22 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector HG-2327DP-22EG-NF
The L-com HG-2327DP-22EG-NF is a high performance WiFi Mesh Parabolic Dish antenna specifically designed for point to point communication. L-com's HG-2327DP-22EG-NF has 20 to 21 dBi gain and can be used to broadcast 2.4 GHz WiFi or unlicensed signals. The HG-2327DP-22EG-NF operates from 2300 to 2700 MHz which is ideal for Industrial, Medical, Science or other unlicensed applications including IEEE 802.11b/g/n Wireless LAN, Wireless Bridge and Backhaul. The Multiport design of the L-com HG-2327DP-22EG-NF antenna enables 2x2 MIMO applications. The HG-2327DP-22EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-2327DP-22EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This WiFi Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Windload Mesh Design +/-45 Slant Polarization 22 dBi Gain 2x2 MIMO Type N Female Connector Application IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications 2.4 GHz ISM band Point to point and point to multi-point applications Wireless bridges and backhaul applications

The L-com HG-2327DP-22EG-NF is a high performance WiFi Mesh Parabolic Dish antenna specifically designed for point to point communication. L-com's HG-2327DP-22EG-NF has 20 to 21 dBi gain and can be used to broadcast 2.4 GHz WiFi or unlicensed signals. The HG-2327DP-22EG-NF operates from 2300 to 2700 MHz which is ideal for Industrial, Medical, Science or other unlicensed applications including IEEE 802.11b/g/n Wireless LAN, Wireless Bridge and Backhaul. The Multiport design of the L-com HG-2327DP-22EG-NF antenna enables 2x2 MIMO applications. The HG-2327DP-22EG-NF from L-com has directional patterns with Dual Slant (±45°) polarization and features 2 x Type N Female connectors. The Type N connectorized HG-2327DP-22EG-NF antenna from L-com is designed specifically for outdoor operation and is ideal for point to point use in large open areas such as base station installations or backhaul. The included mounting bracket and hardware makes this antenna very easy to install. This WiFi Mesh Parabolic Dish antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Low Windload Mesh Design
  • +/-45 Slant Polarization
  • 22 dBi Gain
  • 2x2 MIMO
  • Type N Female Connector

Application

  • IEEE 802.11b/g/n wireless LAN, WiFi systems
  • Long range directional applications
  • 2.4 GHz ISM band
  • Point to point and point to multi-point applications
  • Wireless bridges and backhaul applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG-2327DP-22EG-NF
Product Name 2300-2700 MHz 22 dBi Gain Mesh Parabolic 2x2 MIMO Dish Antenna - 2 x Type N Female Connector
Primary Frequency Range 2300.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
WiFi Antennas - 2097290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details