L-com, Inc. HDMI Feed Through Keystone Coupler, Black HDKEY-BK

Description
L-com's HDMI keystone couplers can be easily installed into panels, wall plate openings and enclosures. Two color options are available, black and white. These couplers are engineered to bring high performance in a compact design. Contact us today for special pricing for your larger projects. Features 15 microinch gold plated contacts provide reliable connections with repeated mating cycles High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products. Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet
Description
L-com's HDMI keystone couplers can be easily installed into panels, wall plate openings and enclosures. Two color options are available, black and white. These couplers are engineered to bring high performance in a compact design. Contact us today for special pricing for your larger projects. Features 15 microinch gold plated contacts provide reliable connections with repeated mating cycles High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products. Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Feed Through Keystone Coupler, Black - HDKEY-BK - L-com, Inc.
North Andover, MA, United States
HDMI Feed Through Keystone Coupler, Black
HDKEY-BK
HDMI Feed Through Keystone Coupler, Black HDKEY-BK
L-com's HDMI keystone couplers can be easily installed into panels, wall plate openings and enclosures. Two color options are available, black and white. These couplers are engineered to bring high performance in a compact design. Contact us today for special pricing for your larger projects. Features 15 microinch gold plated contacts provide reliable connections with repeated mating cycles High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products. Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications

L-com's HDMI keystone couplers can be easily installed into panels, wall plate openings and enclosures. Two color options are available, black and white. These couplers are engineered to bring high performance in a compact design. Contact us today for special pricing for your larger projects.

Features

  • 15 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • High Performance HDMI Coupler for panel and wall plate mounting
  • Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels
  • Available in white and black colors. Additional colors can be available as custom products.

Application

  • Digital Signage
  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site
Hdmi Keystone Coupler, Rcpt, Blk; Audio Video Connector A L-Com - 37X5930 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Keystone Coupler, Rcpt, Blk; Audio Video Connector A L-Com
37X5930
Hdmi Keystone Coupler, Rcpt, Blk; Audio Video Connector A L-Com 37X5930
HDMI KEYSTONE COUPLER, RCPT, BLK; Audio Video Connector A:HDMI Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:- RoHS Compliant: Yes

HDMI KEYSTONE COUPLER, RCPT, BLK; Audio Video Connector A:HDMI Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDKEY-BK 37X5930
Product Name HDMI Feed Through Keystone Coupler, Black Hdmi Keystone Coupler, Rcpt, Blk; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products