L-com, Inc. Female Field Termination Connector for HDMI Applications HDFT

Description
L-com's HDFT connector is the perfect solution for quickly adding a female port for A/V infrastructure additions or repairs. This easy to install connector utilizes handy screw terminals which are clearly numbered for ease of installation. 30u gold plated contacts provide excellent signal integrity. Max Resolution: 720P Features Gold plated contacts provide maximum signal integrity Max Resolution: 720P Requires only a Phillips head screw driver to install Clearly marked terminal block provides fast and easy termination Used to add a female port where field termination is required Application Digital Signage Home Theatre Pro A/V applications Retrofit and repair
Datasheet
Description
L-com's HDFT connector is the perfect solution for quickly adding a female port for A/V infrastructure additions or repairs. This easy to install connector utilizes handy screw terminals which are clearly numbered for ease of installation. 30u gold plated contacts provide excellent signal integrity. Max Resolution: 720P Features Gold plated contacts provide maximum signal integrity Max Resolution: 720P Requires only a Phillips head screw driver to install Clearly marked terminal block provides fast and easy termination Used to add a female port where field termination is required Application Digital Signage Home Theatre Pro A/V applications Retrofit and repair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Field Termination Connector for HDMI Applications - HDFT - L-com, Inc.
North Andover, MA, United States
Female Field Termination Connector for HDMI Applications
HDFT
Female Field Termination Connector for HDMI Applications HDFT
L-com's HDFT connector is the perfect solution for quickly adding a female port for A/V infrastructure additions or repairs. This easy to install connector utilizes handy screw terminals which are clearly numbered for ease of installation. 30u gold plated contacts provide excellent signal integrity. Max Resolution: 720P Features Gold plated contacts provide maximum signal integrity Max Resolution: 720P Requires only a Phillips head screw driver to install Clearly marked terminal block provides fast and easy termination Used to add a female port where field termination is required Application Digital Signage Home Theatre Pro A/V applications Retrofit and repair

L-com's HDFT connector is the perfect solution for quickly adding a female port for A/V infrastructure additions or repairs. This easy to install connector utilizes handy screw terminals which are clearly numbered for ease of installation. 30u gold plated contacts provide excellent signal integrity. Max Resolution: 720P

Features

  • Gold plated contacts provide maximum signal integrity
  • Max Resolution: 720P
  • Requires only a Phillips head screw driver to install
  • Clearly marked terminal block provides fast and easy termination
  • Used to add a female port where field termination is required

Application

  • Digital Signage
  • Home Theatre
  • Pro A/V applications
  • Retrofit and repair
Supplier's Site
Connector, Hdmi, 19Pos, Rcpt, Panel; No. Of Contacts L-Com - 63W8004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, 19Pos, Rcpt, Panel; No. Of Contacts L-Com
63W8004
Connector, Hdmi, 19Pos, Rcpt, Panel; No. Of Contacts L-Com 63W8004
CONNECTOR, HDMI, 19POS, RCPT, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, HDMI, 19POS, RCPT, PANEL; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDFT 63W8004
Product Name Female Field Termination Connector for HDMI Applications Connector, Hdmi, 19Pos, Rcpt, Panel; No. Of Contacts L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products