L-com, Inc. HDMI Swivel Adapter, Female to Male HDFM-SW

Description
L-com's HDMI swivel adapters address applications where space is confined or access is prohibitive. These versatile HDMI swivel adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Features Gold plated contacts ensure superior signal transmission Used to connect HDMI cables or ports in confined space applications RoHS compliant Versatile swivel design works with myriad applications Application Home theatre Digital Signage OEM HDMI designs Professional A/V applications
Description
L-com's HDMI swivel adapters address applications where space is confined or access is prohibitive. These versatile HDMI swivel adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Features Gold plated contacts ensure superior signal transmission Used to connect HDMI cables or ports in confined space applications RoHS compliant Versatile swivel design works with myriad applications Application Home theatre Digital Signage OEM HDMI designs Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
HDMI Swivel Adapter, Female to Male - HDFM-SW - L-com, Inc.
North Andover, MA, United States
HDMI Swivel Adapter, Female to Male
HDFM-SW
HDMI Swivel Adapter, Female to Male HDFM-SW
L-com's HDMI swivel adapters address applications where space is confined or access is prohibitive. These versatile HDMI swivel adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Features Gold plated contacts ensure superior signal transmission Used to connect HDMI cables or ports in confined space applications RoHS compliant Versatile swivel design works with myriad applications Application Home theatre Digital Signage OEM HDMI designs Professional A/V applications

L-com's HDMI swivel adapters address applications where space is confined or access is prohibitive. These versatile HDMI swivel adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more.

Features

  • Gold plated contacts ensure superior signal transmission
  • Used to connect HDMI cables or ports in confined space applications
  • RoHS compliant
  • Versatile swivel design works with myriad applications

Application

  • Home theatre
  • Digital Signage
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number HDFM-SW
Product Name HDMI Swivel Adapter, Female to Male
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Din Rail, Channel - 2946-2002-3227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details