L-com, Inc. HDMI Panel Mount Adapter, Female to Female HDFF

Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Fully molded connectors for a durable and professional appearance Small size of HDMI interface makes connections between components quick and easy Connection of digital audio/video equipment Female to female gender combination helps solve numerous interconnection problems HDMI interfaces carry both audio and video digital signals eliminating separate audio and video cables Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet
Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Fully molded connectors for a durable and professional appearance Small size of HDMI interface makes connections between components quick and easy Connection of digital audio/video equipment Female to female gender combination helps solve numerous interconnection problems HDMI interfaces carry both audio and video digital signals eliminating separate audio and video cables Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Panel Mount Adapter, Female to Female - HDFF - L-com, Inc.
North Andover, MA, United States
HDMI Panel Mount Adapter, Female to Female
HDFF
HDMI Panel Mount Adapter, Female to Female HDFF
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Fully molded connectors for a durable and professional appearance Small size of HDMI interface makes connections between components quick and easy Connection of digital audio/video equipment Female to female gender combination helps solve numerous interconnection problems HDMI interfaces carry both audio and video digital signals eliminating separate audio and video cables Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications

These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • Fully molded connectors for a durable and professional appearance
  • Small size of HDMI interface makes connections between components quick and easy
  • Connection of digital audio/video equipment
  • Female to female gender combination helps solve numerous interconnection problems
  • HDMI interfaces carry both audio and video digital signals eliminating separate audio and video cables

Application

  • Digital Signage
  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site
Adapter, Hdmi Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com - 90M0375 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Hdmi Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com
90M0375
Adapter, Hdmi Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com 90M0375
ADAPTER, HDMI RECEPTACLE TO HDMI RECEPTACLE; Audio Video Connector A:HDMI Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Black RoHS Compliant: Yes

ADAPTER, HDMI RECEPTACLE TO HDMI RECEPTACLE; Audio Video Connector A:HDMI Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDFF 90M0375
Product Name HDMI Panel Mount Adapter, Female to Female Adapter, Hdmi Receptacle To Hdmi Receptacle; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers