L-com, Inc. Premium High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M HDCAMM-3

Description
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Fully molded backshell construction is highly durable Application HDTV High Speed HDMI with Ethernet applications Home theatre 1080p Set top box applications
Description
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Fully molded backshell construction is highly durable Application HDTV High Speed HDMI with Ethernet applications Home theatre 1080p Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M - HDCAMM-3 - L-com, Inc.
North Andover, MA, United States
Premium High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M
HDCAMM-3
Premium High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M HDCAMM-3
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Fully molded backshell construction is highly durable Application HDTV High Speed HDMI with Ethernet applications Home theatre 1080p Set top box applications

L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Used to connect an HDMI source to an HDMI Display
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m.
  • Cable jacket is black, molded hoods are red
  • Fully molded backshell construction is highly durable

Application

  • HDTV
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Set top box applications
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - HDCAMM-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
HDCAMM-3
Cable Assemblies - Video Cables (DVI, HDMI) HDCAMM-3
CA HDMI M-M 3 METER

CA HDMI M-M 3 METER

Supplier's Site
Audio/video Cable, Hdmi Plug, 9.8 , Blk; Connector Type A L-Com - 72T2405 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Hdmi Plug, 9.8 , Blk; Connector Type A L-Com
72T2405
Audio/video Cable, Hdmi Plug, 9.8 , Blk; Connector Type A L-Com 72T2405
AUDIO/VIDEO CABLE, HDMI PLUG, 9.8 , BLK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, HDMI PLUG, 9.8 , BLK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HDCAMM-3 HDCAMM-3 72T2405
Product Name Premium High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M Cable Assemblies - Video Cables (DVI, HDMI) Audio/video Cable, Hdmi Plug, 9.8 , Blk; Connector Type A L-Com
Application Audio; LAN / Ethernet; Video Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 9.84 ft (30 dm) 0.9840 ft (3 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details