L-com, Inc. Premium High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M HDCAMM-0.5

Description
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Fully molded backshell construction is highly durable Used to connect an HDMI source to an HDMI Display Application 1080p HDTV Set top box applications High Speed HDMI with Ethernet applications Home theatre
Description
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Fully molded backshell construction is highly durable Used to connect an HDMI source to an HDMI Display Application 1080p HDTV Set top box applications High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Premium High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M - HDCAMM-0.5 - L-com, Inc.
North Andover, MA, United States
Premium High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M
HDCAMM-0.5
Premium High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M HDCAMM-0.5
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m. Cable jacket is black, molded hoods are red Fully molded backshell construction is highly durable Used to connect an HDMI source to an HDMI Display Application 1080p HDTV Set top box applications High Speed HDMI with Ethernet applications Home theatre

L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m.
  • Cable jacket is black, molded hoods are red
  • Fully molded backshell construction is highly durable
  • Used to connect an HDMI source to an HDMI Display

Application

  • 1080p
  • HDTV
  • Set top box applications
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Ca Hdmi M-M 0.5 Meter L-Com - 72T2402 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 0.5 Meter L-Com
72T2402
Ca Hdmi M-M 0.5 Meter L-Com 72T2402
CA HDMI M-M 0.5 METER

CA HDMI M-M 0.5 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAMM-0.5 72T2402
Product Name Premium High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M Ca Hdmi M-M 0.5 Meter L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details