L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Right Exit 3.0 M HDCA454MM-3

Description
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 3D over HDMI 4K Support RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V
Description
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 3D over HDMI 4K Support RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Right Exit 3.0 M - HDCA454MM-3 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Right Exit 3.0 M
HDCA454MM-3
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Right Exit 3.0 M HDCA454MM-3
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 3D over HDMI 4K Support RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V

L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces.

Features

  • HDMI Ethernet Channel
  • Used to Connect HDMI sources and displays in tight spaces
  • 3D over HDMI
  • 4K Support
  • RoHS compliant

Application

  • Digital audio/video
  • Digital Signage
  • Multimedia
  • Professional A/V
Supplier's Site
Ca Hdmi M-M 45Rt 3M L-Com - 17X1981 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 45Rt 3M L-Com
17X1981
Ca Hdmi M-M 45Rt 3M L-Com 17X1981
CA HDMI M-M 45RT 3M

CA HDMI M-M 45RT 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCA454MM-3 17X1981
Product Name High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Right Exit 3.0 M Ca Hdmi M-M 45Rt 3M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details