L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 4.0 M HDCA453MM-4

Description
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features 3D over HDMI 4K Support RoHS compliant HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces Application Professional A/V Digital audio/video Digital Signage Multimedia
Description
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features 3D over HDMI 4K Support RoHS compliant HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces Application Professional A/V Digital audio/video Digital Signage Multimedia

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 4.0 M - HDCA453MM-4 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 4.0 M
HDCA453MM-4
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 4.0 M HDCA453MM-4
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features 3D over HDMI 4K Support RoHS compliant HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces Application Professional A/V Digital audio/video Digital Signage Multimedia

L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces.

Features

  • 3D over HDMI
  • 4K Support
  • RoHS compliant
  • HDMI Ethernet Channel
  • Used to Connect HDMI sources and displays in tight spaces

Application

  • Professional A/V
  • Digital audio/video
  • Digital Signage
  • Multimedia
Supplier's Site
Ca Hdmi M-M 45Lt 4M L-Com - 17X1976 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 45Lt 4M L-Com
17X1976
Ca Hdmi M-M 45Lt 4M L-Com 17X1976
CA HDMI M-M 45LT 4M

CA HDMI M-M 45LT 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCA453MM-4 17X1976
Product Name High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 4.0 M Ca Hdmi M-M 45Lt 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details