L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 2.0 M HDCA453MM-2

Description
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V
Description
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 2.0 M - HDCA453MM-2 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 2.0 M
HDCA453MM-2
High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 2.0 M HDCA453MM-2
L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Features 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V

L-com's HDCA45 series 45 degree angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged 45 degree angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a 45 degree angle HDMI Male A connector on the other. L-com's 45 degree angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces.

Features

  • 3D over HDMI
  • 4K Support
  • Used to Connect HDMI sources and displays in tight spaces
  • HDMI Ethernet Channel
  • RoHS compliant

Application

  • Digital audio/video
  • Digital Signage
  • Multimedia
  • Professional A/V
Supplier's Site
Ca Hdmi M-M 45Lt 2M L-Com - 17X1974 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 45Lt 2M L-Com
17X1974
Ca Hdmi M-M 45Lt 2M L-Com 17X1974
CA HDMI M-M 45LT 2M

CA HDMI M-M 45LT 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCA453MM-2 17X1974
Product Name High Speed HDMI Cable with Ethernet, Male/ 45 Degree Angle Male, Left Exit 2.0 M Ca Hdmi M-M 45Lt 2M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2413A201-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details