L-com, Inc. HDMI A Female to HDMI D Male Dongle Cable HDAFDM

Description
These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Supports 1080p and 3D Fully molded backshell construction highly durable Gold plated contacts ensure superior signal transmission RoHS compliant Used to connect HDMI cables or ports in confined space applications Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet
Description
These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Supports 1080p and 3D Fully molded backshell construction highly durable Gold plated contacts ensure superior signal transmission RoHS compliant Used to connect HDMI cables or ports in confined space applications Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI A Female to HDMI D Male Dongle Cable - HDAFDM - L-com, Inc.
North Andover, MA, United States
HDMI A Female to HDMI D Male Dongle Cable
HDAFDM
HDMI A Female to HDMI D Male Dongle Cable HDAFDM
These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Supports 1080p and 3D Fully molded backshell construction highly durable Gold plated contacts ensure superior signal transmission RoHS compliant Used to connect HDMI cables or ports in confined space applications Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications

These HDMI dongle can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • Supports 1080p and 3D
  • Fully molded backshell construction highly durable
  • Gold plated contacts ensure superior signal transmission
  • RoHS compliant
  • Used to connect HDMI cables or ports in confined space applications

Application

  • Digital Signage
  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site
Hdmi Adapter, Type A Rcpt-D Plug, Pvc; Connector Type A L-Com - 47AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Adapter, Type A Rcpt-D Plug, Pvc; Connector Type A L-Com
47AC3133
Hdmi Adapter, Type A Rcpt-D Plug, Pvc; Connector Type A L-Com 47AC3133
HDMI ADAPTER, TYPE A RCPT-D PLUG, PVC; Connector Type A:HDMI Type D Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

HDMI ADAPTER, TYPE A RCPT-D PLUG, PVC; Connector Type A:HDMI Type D Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDAFDM 47AC3133
Product Name HDMI A Female to HDMI D Male Dongle Cable Hdmi Adapter, Type A Rcpt-D Plug, Pvc; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details