L-com, Inc. HDMI A Female to HDMI C Male Dongle Cable HDAFCM

Description
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Fully molded backshell construction highly durable Supports 1080p and 3D Gold plated contacts ensure superior signal transmission RoHS compliant Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet
Description
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Fully molded backshell construction highly durable Supports 1080p and 3D Gold plated contacts ensure superior signal transmission RoHS compliant Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI A Female to HDMI C Male Dongle Cable - HDAFCM - L-com, Inc.
North Andover, MA, United States
HDMI A Female to HDMI C Male Dongle Cable
HDAFCM
HDMI A Female to HDMI C Male Dongle Cable HDAFCM
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Fully molded backshell construction highly durable Supports 1080p and 3D Gold plated contacts ensure superior signal transmission RoHS compliant Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications

These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • Fully molded backshell construction highly durable
  • Supports 1080p and 3D
  • Gold plated contacts ensure superior signal transmission
  • RoHS compliant

Application

  • Digital Signage
  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site
Hdmi Adapter, Type A Rcpt-C Plug, Pvc; Connector Type A L-Com - 47AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Adapter, Type A Rcpt-C Plug, Pvc; Connector Type A L-Com
47AC3132
Hdmi Adapter, Type A Rcpt-C Plug, Pvc; Connector Type A L-Com 47AC3132
HDMI ADAPTER, TYPE A RCPT-C PLUG, PVC; Connector Type A:HDMI Type C Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

HDMI ADAPTER, TYPE A RCPT-C PLUG, PVC; Connector Type A:HDMI Type C Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDAFCM 47AC3132
Product Name HDMI A Female to HDMI C Male Dongle Cable Hdmi Adapter, Type A Rcpt-C Plug, Pvc; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details