HA5803 -- AMP 5.8GHZ 3W REMOTE L-COM
L-com, Inc.
Amp 5.8Ghz 3W Remote L-Com
HA5803
Description
AMP 5.8GHz 3W Remote
Description
AMP 5.8GHz 3W Remote
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
23T6164 |
|
Product Name
|
Amp 5.8Ghz 3W Remote L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type
BNC
View Details