L-com, Inc. Economy Non-Impact Tool Body Only, Without Blade H353

Description
L-com's economical non-Impact IDC tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The ergonomic handle is comfortable to grip for long-term usage in the field. The tool accepts blades for 66, 110 and Krone use (sold separately). Features Ergonomic handle is comfortable to grip for long-term usage in the field Features a hidden storage compartment that opens to fit an extra blade Tool for termination of IDC style 110, 66, or Krone punch blocks Accepts blades for 66, 110 and Krone use (sold separately) Blades are easily reversible, one end terminates only while the other terminates and cuts conductors Application LAN installation MDF/IDF Premise wiring Datacenter
Description
L-com's economical non-Impact IDC tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The ergonomic handle is comfortable to grip for long-term usage in the field. The tool accepts blades for 66, 110 and Krone use (sold separately). Features Ergonomic handle is comfortable to grip for long-term usage in the field Features a hidden storage compartment that opens to fit an extra blade Tool for termination of IDC style 110, 66, or Krone punch blocks Accepts blades for 66, 110 and Krone use (sold separately) Blades are easily reversible, one end terminates only while the other terminates and cuts conductors Application LAN installation MDF/IDF Premise wiring Datacenter

Suppliers

Company
Product
Description
Supplier Links
Economy Non-Impact Tool Body Only, Without Blade - H353 - L-com, Inc.
North Andover, MA, United States
Economy Non-Impact Tool Body Only, Without Blade
H353
Economy Non-Impact Tool Body Only, Without Blade H353
L-com's economical non-Impact IDC tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The ergonomic handle is comfortable to grip for long-term usage in the field. The tool accepts blades for 66, 110 and Krone use (sold separately). Features Ergonomic handle is comfortable to grip for long-term usage in the field Features a hidden storage compartment that opens to fit an extra blade Tool for termination of IDC style 110, 66, or Krone punch blocks Accepts blades for 66, 110 and Krone use (sold separately) Blades are easily reversible, one end terminates only while the other terminates and cuts conductors Application LAN installation MDF/IDF Premise wiring Datacenter

L-com's economical non-Impact IDC tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The ergonomic handle is comfortable to grip for long-term usage in the field. The tool accepts blades for 66, 110 and Krone use (sold separately).

Features

  • Ergonomic handle is comfortable to grip for long-term usage in the field
  • Features a hidden storage compartment that opens to fit an extra blade
  • Tool for termination of IDC style 110, 66, or Krone punch blocks
  • Accepts blades for 66, 110 and Krone use (sold separately)
  • Blades are easily reversible, one end terminates only while the other terminates and cuts conductors

Application

  • LAN installation
  • MDF/IDF
  • Premise wiring
  • Datacenter
Supplier's Site
Tool Non-Impact Ecnmy W/o Blde Rohs Compliant L-Com - 90M0469 - Newark, An Avnet Company
Chicago, IL, United States
Tool Non-Impact Ecnmy W/o Blde Rohs Compliant L-Com
90M0469
Tool Non-Impact Ecnmy W/o Blde Rohs Compliant L-Com 90M0469
TOOL NON-IMPACT ECNMY W/O BLDE ROHS COMPLIANT: NA

TOOL NON-IMPACT ECNMY W/O BLDE ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number H353 90M0469
Product Name Economy Non-Impact Tool Body Only, Without Blade Tool Non-Impact Ecnmy W/o Blde Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details