L-com, Inc. Slimline Gender Changer, DB9 Female / Female, No Hardware GCP9F

Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Gold plated contacts provide reliable connections with repeated mating cycles Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Bulkhead/enclosure RS-232
Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Gold plated contacts provide reliable connections with repeated mating cycles Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Bulkhead/enclosure RS-232

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, DB9 Female / Female, No Hardware - GCP9F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, DB9 Female / Female, No Hardware
GCP9F
Slimline Gender Changer, DB9 Female / Female, No Hardware GCP9F
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Gold plated contacts provide reliable connections with repeated mating cycles Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Bulkhead/enclosure RS-232

These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Cable extension
  • Bulkhead/enclosure
  • RS-232
Supplier's Site
Adpt Gndr Chgr Db9 Slim F/f Rohs Compliant L-Com - 63W7997 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Db9 Slim F/f Rohs Compliant L-Com
63W7997
Adpt Gndr Chgr Db9 Slim F/f Rohs Compliant L-Com 63W7997
ADPT GNDR CHGR DB9 SLIM F/F ROHS COMPLIANT: YES

ADPT GNDR CHGR DB9 SLIM F/F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCP9F 63W7997
Product Name Slimline Gender Changer, DB9 Female / Female, No Hardware Adpt Gndr Chgr Db9 Slim F/f Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers