L-com, Inc. Slimline Gender Changer, DB25 Female / Female, No Hardware GCP25F

Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension RS-232
Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension RS-232

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, DB25 Female / Female, No Hardware - GCP25F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, DB25 Female / Female, No Hardware
GCP25F
Slimline Gender Changer, DB25 Female / Female, No Hardware GCP25F
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension RS-232

These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative

Features

  • Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Bulkhead/enclosure
  • Cable extension
  • RS-232
Supplier's Site
Adpt Gndr Chgr Db25 Slim F/f L-Com - 63W7996 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Db25 Slim F/f L-Com
63W7996
Adpt Gndr Chgr Db25 Slim F/f L-Com 63W7996
ADPT GNDR CHGR DB25 SLIM F/F

ADPT GNDR CHGR DB25 SLIM F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCP25F 63W7996
Product Name Slimline Gender Changer, DB25 Female / Female, No Hardware Adpt Gndr Chgr Db25 Slim F/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug - NECU-S-M12G4-D-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers