L-com, Inc. Slimline Gender Changer, DB15 Female / Female, No Hardware GCP15F

Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension
Description
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, DB15 Female / Female, No Hardware - GCP15F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, DB15 Female / Female, No Hardware
GCP15F
Slimline Gender Changer, DB15 Female / Female, No Hardware GCP15F
These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative Features Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension

These slimline gender changers are specifically made for panel mounting to pass cables through a bulkhead. We have eliminated the mating hardware that needed to be removed prior to mounting, thus saving time and money. Hardware for mounting is available, see panel mount tips. The low profile design is fully shielded for electrically noisy environments. Quantity pricing available, please contact your L-com Sales Representative

Features

  • Available in DB9, DB15, DB25 and HD15 (SVGA) connector sizes with female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bulkhead/enclosure
  • RS-232
  • Cable extension
Supplier's Site
Adpt Gndr Chgr Db15 Slim F/f L-Com - 63W7995 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Db15 Slim F/f L-Com
63W7995
Adpt Gndr Chgr Db15 Slim F/f L-Com 63W7995
ADPT GNDR CHGR DB15 SLIM F/F

ADPT GNDR CHGR DB15 SLIM F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCP15F 63W7995
Product Name Slimline Gender Changer, DB15 Female / Female, No Hardware Adpt Gndr Chgr Db15 Slim F/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug socket - SD-4-WD-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details