L-com, Inc. Fiber Optic Transceiver, Xfp, Cwdm 1590Nm, Er Smf / Lcom L-Com FXC-XFPC59-ER10G-MSA

Description
FIBER OPTIC TRANSCEIVER, XFP, CWDM 1590NM, ER SMF / LCOM
Description
FIBER OPTIC TRANSCEIVER, XFP, CWDM 1590NM, ER SMF / LCOM

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Xfp, Cwdm 1590Nm, Er Smf / Lcom L-Com - 59AK9893 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Xfp, Cwdm 1590Nm, Er Smf / Lcom L-Com
59AK9893
Fiber Optic Transceiver, Xfp, Cwdm 1590Nm, Er Smf / Lcom L-Com 59AK9893
FIBER OPTIC TRANSCEIVER, XFP, CWDM 1590NM, ER SMF / LCOM

FIBER OPTIC TRANSCEIVER, XFP, CWDM 1590NM, ER SMF / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9893
Product Name Fiber Optic Transceiver, Xfp, Cwdm 1590Nm, Er Smf / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-24-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBS-L1G4-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
3 suppliers