L-com, Inc. Fiber Optic Transceiver, Xfp, Cwdm 1570Nm, Er Smf / Lcom L-Com FXC-XFPC57-ER10G-MSA

Description
FIBER OPTIC TRANSCEIVER, XFP, CWDM 1570NM, ER SMF / LCOM
Description
FIBER OPTIC TRANSCEIVER, XFP, CWDM 1570NM, ER SMF / LCOM

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Xfp, Cwdm 1570Nm, Er Smf / Lcom L-Com - 59AK9890 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Xfp, Cwdm 1570Nm, Er Smf / Lcom L-Com
59AK9890
Fiber Optic Transceiver, Xfp, Cwdm 1570Nm, Er Smf / Lcom L-Com 59AK9890
FIBER OPTIC TRANSCEIVER, XFP, CWDM 1570NM, ER SMF / LCOM

FIBER OPTIC TRANSCEIVER, XFP, CWDM 1570NM, ER SMF / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9890
Product Name Fiber Optic Transceiver, Xfp, Cwdm 1570Nm, Er Smf / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details