L-com, Inc. Fiber Optic Transceiver, Sfpp, Dwdm, Channel 59, / Lcom L-Com FXC-SFPPD59ZR10G-CSC

Description
FIBER OPTIC TRANSCEIVER, SFPP, DWDM, CHANNEL 59, / LCOM
Description
FIBER OPTIC TRANSCEIVER, SFPP, DWDM, CHANNEL 59, / LCOM

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Sfpp, Dwdm, Channel 59, / Lcom L-Com - 59AK9869 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Sfpp, Dwdm, Channel 59, / Lcom L-Com
59AK9869
Fiber Optic Transceiver, Sfpp, Dwdm, Channel 59, / Lcom L-Com 59AK9869
FIBER OPTIC TRANSCEIVER, SFPP, DWDM, CHANNEL 59, / LCOM

FIBER OPTIC TRANSCEIVER, SFPP, DWDM, CHANNEL 59, / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9869
Product Name Fiber Optic Transceiver, Sfpp, Dwdm, Channel 59, / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers