L-com, Inc. Fiber Optic Transceiver, Sfp, Rj-45, Tm Copper L-Com FXC-SFP-TXM-1G-AOM

Description
FIBER OPTIC TRANSCEIVER, SFP, RJ-45, TM COPPER
Description
FIBER OPTIC TRANSCEIVER, SFP, RJ-45, TM COPPER
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com FXC-SFP-TXM-1G-AOM is a fiber optic transceiver in SFP form factor, designed for 1G Ethernet applications. It supports a data rate of up to 1.25 Gbps and operates over a distance of 100 meters. The transceiver is compliant with Alcatel OMNI specifications and features an RJ-45 connector. It requires a single 3.3V power supply and has a typical power consumption of 1.04 watts with a maximum current draw of 300 mA. The device also includes digital diagnostics for performance monitoring. This transceiver is suitable for various applications including telecom, datacom, enterprise networks, and fiber to the home or business.

Datasheet Summary
Powered by GS/AI

The L-com FXC-SFP-TXM-1G-AOM is a fiber optic transceiver in SFP form factor, designed for 1G Ethernet applications. It supports a data rate of up to 1.25 Gbps and operates over a distance of 100 meters. The transceiver is compliant with Alcatel OMNI specifications and features an RJ-45 connector. It requires a single 3.3V power supply and has a typical power consumption of 1.04 watts with a maximum current draw of 300 mA. The device also includes digital diagnostics for performance monitoring. This transceiver is suitable for various applications including telecom, datacom, enterprise networks, and fiber to the home or business.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Sfp, Rj-45, Tm Copper L-Com - 52AK0265 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Sfp, Rj-45, Tm Copper L-Com
52AK0265
Fiber Optic Transceiver, Sfp, Rj-45, Tm Copper L-Com 52AK0265
FIBER OPTIC TRANSCEIVER, SFP, RJ-45, TM COPPER

FIBER OPTIC TRANSCEIVER, SFP, RJ-45, TM COPPER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0265
Product Name Fiber Optic Transceiver, Sfp, Rj-45, Tm Copper L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details