L-com, Inc. Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com FXC-SFP-EX-1G-CSC

Description
FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF
Description
FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com FXC-SFP-EX-1G-CSC is a fiber optic transceiver designed for SFP form-factor applications, operating at a wavelength of 1550 nm. It supports a data rate of up to 1.25 Gbps and is capable of transmitting data over distances of up to 40 km using single-mode fiber. The transceiver is compliant with Cisco specifications and features a duplex LC connector for easy integration into existing systems. This model operates with a single 3.3V power supply and includes digital diagnostics for performance monitoring. The operating temperature range is from 0 to +70 degrees Celsius, with a storage temperature range of -40 to +85 degrees Celsius. The transceiver's optical specifications include a typical TX average output power of 0 dBm and a RX receiver sensitivity of -24 dBm, making it suitable for various telecom and datacom applications.

Datasheet Summary
Powered by GS/AI

The L-com FXC-SFP-EX-1G-CSC is a fiber optic transceiver designed for SFP form-factor applications, operating at a wavelength of 1550 nm. It supports a data rate of up to 1.25 Gbps and is capable of transmitting data over distances of up to 40 km using single-mode fiber. The transceiver is compliant with Cisco specifications and features a duplex LC connector for easy integration into existing systems. This model operates with a single 3.3V power supply and includes digital diagnostics for performance monitoring. The operating temperature range is from 0 to +70 degrees Celsius, with a storage temperature range of -40 to +85 degrees Celsius. The transceiver's optical specifications include a typical TX average output power of 0 dBm and a RX receiver sensitivity of -24 dBm, making it suitable for various telecom and datacom applications.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com - 52AK0204 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com
52AK0204
Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com 52AK0204
FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF

FIBER OPTIC TRANSCEIVER, SFP, 1550NM, EX SMF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0204
Product Name Fiber Optic Transceiver, Sfp, 1550Nm, Ex Smf L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details