L-com, Inc. Fiber Optic Transceiver, Sfp, Cwdm 1530Nm, Ezx Smf / Lcom L-Com FXC-SFP-C53EZX1G-CAN

Description
FIBER OPTIC TRANSCEIVER, SFP, CWDM 1530NM, EZX SMF / LCOM
Description
FIBER OPTIC TRANSCEIVER, SFP, CWDM 1530NM, EZX SMF / LCOM

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver, Sfp, Cwdm 1530Nm, Ezx Smf / Lcom L-Com - 59AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Transceiver, Sfp, Cwdm 1530Nm, Ezx Smf / Lcom L-Com
59AK9216
Fiber Optic Transceiver, Sfp, Cwdm 1530Nm, Ezx Smf / Lcom L-Com 59AK9216
FIBER OPTIC TRANSCEIVER, SFP, CWDM 1530NM, EZX SMF / LCOM

FIBER OPTIC TRANSCEIVER, SFP, CWDM 1530NM, EZX SMF / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9216
Product Name Fiber Optic Transceiver, Sfp, Cwdm 1530Nm, Ezx Smf / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details