L-com, Inc. Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com FSP24-LCASM-BL-3

Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:4x LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:24Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:4x LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:24Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6335 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6335
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6335
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:4x LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:24Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:4x LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:24Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6335
Product Name Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details