L-com, Inc. Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com FSP12-SCUDSM-BL-3

Description
FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6334 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6334
Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6334
FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6334
Product Name Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Stability Cables - SW-24-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMP6-26P-16-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers