L-com, Inc. Fibre Cord, 62.5/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com FSP12-SCDM1-BL-3

Description
FIBRE CORD, 62.5/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm
Description
FIBRE CORD, 62.5/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 62.5/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6331 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 62.5/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6331
Fibre Cord, 62.5/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6331
FIBRE CORD, 62.5/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm

FIBRE CORD, 62.5/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6331
Product Name Fibre Cord, 62.5/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details