L-com, Inc. Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com FSP12-SCASM-BL-3

Description
FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6330 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6330
Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6330
FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, 9/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6330
Product Name Fibre Cord, 9/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details