L-com, Inc. Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com FSP12-LCUDSM-BL-3

Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6329 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6329
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6329
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6329
Product Name Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details