L-com, Inc. Fibre Cord, 50/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com FSP12-LCM3-BL-3

Description
FIBRE CORD, 50/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm
Description
FIBRE CORD, 50/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 50/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6328 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 50/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6328
Fibre Cord, 50/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6328
FIBRE CORD, 50/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm

FIBRE CORD, 50/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6328
Product Name Fibre Cord, 50/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details