L-com, Inc. Fibre Cord, 50/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com FPT12-SCUM3-AQ-3

Description
FIBRE CORD, 50/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:
Description
FIBRE CORD, 50/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 50/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6320 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 50/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6320
Fibre Cord, 50/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6320
FIBRE CORD, 50/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:

FIBRE CORD, 50/125UM, SC-FREE END, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6320
Product Name Fibre Cord, 50/125Um, Sc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-20-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Power, Line Cables and Extension Cords - 189-411001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details