L-com, Inc. Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com FPT12-LCASM-GR-3

Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6315 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6315
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6315
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6315
Product Name Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details