L-com, Inc. Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com FPT06-LCASM-GR-3

Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:6Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:6Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com - 04AJ6313 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
04AJ6313
Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com 04AJ6313
FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:6Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, 9/125UM, LC-FREE END, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:6Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AJ6313
Product Name Fibre Cord, 9/125Um, Lc-Free End, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6838A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details