Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
L-COM, INC.
FOTX55DMAC1SC-10 -- FIBER TRANSMITTER 1550NM DIRECTLY MODULATED L-COM
L-com, Inc.
Fiber Transmitter 1550Nm Directly Modulated L-Com
FOTX55DMAC1SC-10
Description
FIBER TRANSMITTER 1550NM DIRECTLY MODULATED
Newark, An Avnet Company
Done
Description
FIBER TRANSMITTER 1550NM DIRECTLY MODULATED
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fiber Transmitter 1550Nm Directly Modulated L-Com
23AK3171
Fiber Transmitter 1550Nm Directly Modulated L-Com
23AK3171
FIBER TRANSMITTER 1550NM DIRECTLY MODULATED
FIBER TRANSMITTER 1550NM DIRECTLY MODULATED
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
23AK3171
Product Name
Fiber Transmitter 1550Nm Directly Modulated L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
UDP6720 100W Basic DC Switching Power Supply 60V/5A
UDP6720
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details
Triad Magnetics
AC DC Desktop, Wall Power Adapters
WDU15-1700
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
-10 to 40 C (14 to 104 F)
View Details
3
suppliers
Siglent Technologies NA, Inc.
Programmable Switching DC Power Supply
SPS5082X
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Placid Industries, Inc.
PS-24-MC1 Enclosed Power Supply
PS-24-MC1
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
AC Input Voltage
220.0 to 230.0 volts
View Details