L-com, Inc. Fibre Cord, Sc Duplex-Sc Duplex, Mm, 7M; Fibre Optic Connector A L-Com FODZSC-OM5-7

Description
FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 7M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 7M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Sc Duplex-Sc Duplex, Mm, 7M; Fibre Optic Connector A L-Com - 29AH9179 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Sc Duplex-Sc Duplex, Mm, 7M; Fibre Optic Connector A L-Com
29AH9179
Fibre Cord, Sc Duplex-Sc Duplex, Mm, 7M; Fibre Optic Connector A L-Com 29AH9179
FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 7M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 7M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9179
Product Name Fibre Cord, Sc Duplex-Sc Duplex, Mm, 7M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details