FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 10M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29AH9173 |
| Product Name | Fibre Cord, Sc Duplex-Sc Duplex, Mm, 10M; Fibre Optic Connector A L-Com |
| Product Type | Fibre Channel |