L-com, Inc. Fibre Cord, Duplex Sc-Lc, Mm, 5M; Fibre Optic Connector A L-Com FODZSC-LCOM5-5

Description
FIBRE CORD, DUPLEX SC-LC, MM, 5M; Fibre Optic Connector A:2x SC Duplex; Fibre Optic Connector B:2x LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, DUPLEX SC-LC, MM, 5M; Fibre Optic Connector A:2x SC Duplex; Fibre Optic Connector B:2x LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Duplex Sc-Lc, Mm, 5M; Fibre Optic Connector A L-Com - 51AH8609 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Duplex Sc-Lc, Mm, 5M; Fibre Optic Connector A L-Com
51AH8609
Fibre Cord, Duplex Sc-Lc, Mm, 5M; Fibre Optic Connector A L-Com 51AH8609
FIBRE CORD, DUPLEX SC-LC, MM, 5M; Fibre Optic Connector A:2x SC Duplex; Fibre Optic Connector B:2x LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, DUPLEX SC-LC, MM, 5M; Fibre Optic Connector A:2x SC Duplex; Fibre Optic Connector B:2x LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH8609
Product Name Fibre Cord, Duplex Sc-Lc, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details