L-com, Inc. Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com FODZSC-LCOM5-20

Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com - 29AH9168 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com
29AH9168
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com 29AH9168
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9168
Product Name Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details