L-com, Inc. Fibre Cord, Sc Duplex-Lc Duplex, Mm, 1M; Fibre Optic Connector A L-Com FODZSC-LCOM5-1

Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 1M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 1M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 1M; Fibre Optic Connector A L-Com - 29AH9165 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 1M; Fibre Optic Connector A L-Com
29AH9165
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 1M; Fibre Optic Connector A L-Com 29AH9165
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 1M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 1M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9165
Product Name Fibre Cord, Sc Duplex-Lc Duplex, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Double Stacking Banana Plug, Activation Switch - 4083 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details