L-com, Inc. Fibre Cord, Lc Duplex-Lc Duplex, Mm, 5M; Fibre Optic Connector A L-Com FODZLC-OM5-5

Description
FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 5M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 5M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Lc Duplex-Lc Duplex, Mm, 5M; Fibre Optic Connector A L-Com - 29AH9163 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Lc Duplex-Lc Duplex, Mm, 5M; Fibre Optic Connector A L-Com
29AH9163
Fibre Cord, Lc Duplex-Lc Duplex, Mm, 5M; Fibre Optic Connector A L-Com 29AH9163
FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 5M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 5M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9163
Product Name Fibre Cord, Lc Duplex-Lc Duplex, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details