L-com, Inc. OM3 50/125, 10 Gig Multimode Fiber Cable, Dual ST / Dual ST, 5.0m FODST-10G-05

Description
These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Connector options include ST, SC, and LC styles. Typically 10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Ceramic ferrules provide precise alignment Connectors utilize a PC polish Support 10 Gigabit data rates Application 10 Gigabit networks FTTX LAN VCSEL applications
Description
These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Connector options include ST, SC, and LC styles. Typically 10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Ceramic ferrules provide precise alignment Connectors utilize a PC polish Support 10 Gigabit data rates Application 10 Gigabit networks FTTX LAN VCSEL applications

Suppliers

Company
Product
Description
Supplier Links
OM3 50/125, 10 Gig Multimode Fiber Cable, Dual ST / Dual ST, 5.0m - FODST-10G-05 - L-com, Inc.
North Andover, MA, United States
OM3 50/125, 10 Gig Multimode Fiber Cable, Dual ST / Dual ST, 5.0m
FODST-10G-05
OM3 50/125, 10 Gig Multimode Fiber Cable, Dual ST / Dual ST, 5.0m FODST-10G-05
These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Connector options include ST, SC, and LC styles. Typically 10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Ceramic ferrules provide precise alignment Connectors utilize a PC polish Support 10 Gigabit data rates Application 10 Gigabit networks FTTX LAN VCSEL applications

These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Connector options include ST, SC, and LC styles. Typically 10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • OFNR (Riser) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling
  • Ceramic ferrules provide precise alignment
  • Connectors utilize a PC polish
  • Support 10 Gigabit data rates

Application

  • 10 Gigabit networks
  • FTTX
  • LAN
  • VCSEL applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODST-10G-05
Product Name OM3 50/125, 10 Gig Multimode Fiber Cable, Dual ST / Dual ST, 5.0m
Fiber Mode SingleMode; Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details