L-com, Inc. OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Blue 2.0m FODSC50-BL-02

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Blue 2.0m - FODSC50-BL-02 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Blue 2.0m
FODSC50-BL-02
OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Blue 2.0m FODSC50-BL-02
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Cable Jacket OD: 3.0mm
  • Used to connect Multimode OM2 50/125 duplex fiber ports on communications equipment and patch panels

Application

  • 802.3z
  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSC50-BL-02
Product Name OM2 50/125, Multimode Fiber Cable, Dual SC / Dual SC, Blue 2.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5367055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details