L-com, Inc. Fibre Cord, Sc Duplex-Sc Duplex, Mm, 3M; Fibre Optic Connector A L-Com FODSC-OM5-3

Description
FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Sc Duplex-Sc Duplex, Mm, 3M; Fibre Optic Connector A L-Com - 29AH9154 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Sc Duplex-Sc Duplex, Mm, 3M; Fibre Optic Connector A L-Com
29AH9154
Fibre Cord, Sc Duplex-Sc Duplex, Mm, 3M; Fibre Optic Connector A L-Com 29AH9154
FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, SC DUPLEX-SC DUPLEX, MM, 3M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:SC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9154
Product Name Fibre Cord, Sc Duplex-Sc Duplex, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details