L-com, Inc. Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com FODSC-LCOM5-20

Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com - 29AH9145 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com
29AH9145
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com 29AH9145
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 20M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9145
Product Name Fibre Cord, Sc Duplex-Lc Duplex, Mm, 20M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Bantam Plug to XM Micro-Hook, Test Cable - 2620XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details